IQD Frequency Products, Ltd. Crystals LFXTAL082073

Description
24MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead
Request a Quote
Description
24MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a standard 3.2mm x 2.5mm surface mount device (SMD) crystal with a frequency of 24.0MHz. It features a ceramic package with a hermetically sealed metal lid, ensuring durability and reliability. The frequency tolerance is ±10.00ppm at 25°C, with an aging specification of ±5ppm maximum per year at the same temperature. This crystal operates within a temperature range of -40°C to 85°C and has a load capacitance of 8.00pF. The shunt capacitance is a maximum of 7pF, and the drive level is limited to 100µW maximum. The equivalent series resistance (ESR) is specified at 50.00,Ѷ maximum. The product is compliant with RoHS standards and has a reflow temperature of 260°C for 10 seconds. It is packaged in tape and reel format, with a pack size of 1,000 units, suitable for automated assembly processes. The crystal is designed to withstand environmental stresses, meeting military standards for shock and vibration.

Datasheet Summary
Powered by GS/AI

The product is a standard 3.2mm x 2.5mm surface mount device (SMD) crystal with a frequency of 24.0MHz. It features a ceramic package with a hermetically sealed metal lid, ensuring durability and reliability. The frequency tolerance is ±10.00ppm at 25°C, with an aging specification of ±5ppm maximum per year at the same temperature. This crystal operates within a temperature range of -40°C to 85°C and has a load capacitance of 8.00pF. The shunt capacitance is a maximum of 7pF, and the drive level is limited to 100µW maximum. The equivalent series resistance (ESR) is specified at 50.00,Ѷ maximum. The product is compliant with RoHS standards and has a reflow temperature of 260°C for 10 seconds. It is packaged in tape and reel format, with a pack size of 1,000 units, suitable for automated assembly processes. The crystal is designed to withstand environmental stresses, meeting military standards for shock and vibration.

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL082073TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL082073DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 24.0000MHZ 8PF SMD

CRYSTAL 24.0000MHZ 8PF SMD

Buy Now Datasheet
Crystals - 1923-LFXTAL082073CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 24.0000MHZ 8PF SMD

CRYSTAL 24.0000MHZ 8PF SMD

Buy Now Datasheet
Crystal, 24Mhz, 8Pf, 3.2Mm X 2.5Mm Rohs Compliant Iqd Frequency Products - 92AH5470 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz, 8Pf, 3.2Mm X 2.5Mm Rohs Compliant Iqd Frequency Products
92AH5470
Crystal, 24Mhz, 8Pf, 3.2Mm X 2.5Mm Rohs Compliant Iqd Frequency Products 92AH5470
CRYSTAL, 24MHZ, 8PF, 3.2MM X 2.5MM ROHS COMPLIANT: YES

CRYSTAL, 24MHZ, 8PF, 3.2MM X 2.5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
CRYSTAL 24.0000MHZ 8PF SMD

CRYSTAL 24.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 1923-LFXTAL082073TR-ND 92AH5470 LFXTAL082073
Product Name Crystals Crystal, 24Mhz, 8Pf, 3.2Mm X 2.5Mm Rohs Compliant Iqd Frequency Products Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 20 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-10-13-1XH - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 1 MHz
View Details
3 suppliers
Crystal Units - 6720390P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMD
Features / Standards RoHS
Frequency 6 MHz
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details