IQD Frequency Products, Ltd. Crystals LFXTAL082071

Description
16MHz ±10ppm Crystal 8pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±10ppm Crystal 8pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL082071DKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 8pF 70 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 8pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL082071TR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 8pF 70 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 8pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL082071CT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 8pF 70 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 8pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 16Mhz, 8Pf, 3.2Mm X 2.5Mm Rohs Compliant Iqd Frequency Products - 92AH5468 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 8Pf, 3.2Mm X 2.5Mm Rohs Compliant Iqd Frequency Products
92AH5468
Crystal, 16Mhz, 8Pf, 3.2Mm X 2.5Mm Rohs Compliant Iqd Frequency Products 92AH5468
CRYSTAL, 16MHZ, 8PF, 3.2MM X 2.5MM ROHS COMPLIANT: YES

CRYSTAL, 16MHZ, 8PF, 3.2MM X 2.5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 1923-LFXTAL082071DKR-ND 92AH5468
Product Name Crystals Crystal, 16Mhz, 8Pf, 3.2Mm X 2.5Mm Rohs Compliant Iqd Frequency Products
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-10PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-040-18-5PX-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 4 MHz
View Details
3 suppliers
Crystal Units - 6719539 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers