IQD Frequency Products, Ltd. Crystals LFXTAL082069

Description
12MHz ±10ppm Crystal 8pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
12MHz ±10ppm Crystal 8pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL082069TR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±10ppm Crystal 8pF 120 Ohms 4-SMD, No Lead

12MHz ±10ppm Crystal 8pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL082069DKR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±10ppm Crystal 8pF 120 Ohms 4-SMD, No Lead

12MHz ±10ppm Crystal 8pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL082069CT-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±10ppm Crystal 8pF 120 Ohms 4-SMD, No Lead

12MHz ±10ppm Crystal 8pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 12Mhz, 8Pf, 3.2Mm X 2.5Mm Rohs Compliant Iqd Frequency Products - 92AH5466 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12Mhz, 8Pf, 3.2Mm X 2.5Mm Rohs Compliant Iqd Frequency Products
92AH5466
Crystal, 12Mhz, 8Pf, 3.2Mm X 2.5Mm Rohs Compliant Iqd Frequency Products 92AH5466
CRYSTAL, 12MHZ, 8PF, 3.2MM X 2.5MM ROHS COMPLIANT: YES

CRYSTAL, 12MHZ, 8PF, 3.2MM X 2.5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 1923-LFXTAL082069TR-ND 92AH5466
Product Name Crystals Crystal, 12Mhz, 8Pf, 3.2Mm X 2.5Mm Rohs Compliant Iqd Frequency Products
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details
Crystal Units - 6720393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-120-32-5PVX - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers