IQD Frequency Products, Ltd. Crystals LFXTAL081613

Description
32MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
32MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL081613DKR-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL081613TR-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL081613CT-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 32Mhz, 8Pf, 1.6Mm X 1.2Mm Rohs Compliant Iqd Frequency Products - 92AH5458 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32Mhz, 8Pf, 1.6Mm X 1.2Mm Rohs Compliant Iqd Frequency Products
92AH5458
Crystal, 32Mhz, 8Pf, 1.6Mm X 1.2Mm Rohs Compliant Iqd Frequency Products 92AH5458
CRYSTAL, 32MHZ, 8PF, 1.6MM X 1.2MM ROHS COMPLIANT: YES

CRYSTAL, 32MHZ, 8PF, 1.6MM X 1.2MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 1923-LFXTAL081613DKR-ND 92AH5458
Product Name Crystals Crystal, 32Mhz, 8Pf, 1.6Mm X 1.2Mm Rohs Compliant Iqd Frequency Products
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-33-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
Crystal Units - 6719280 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - 2195-CC4V-T1A-1.000MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details