IQD Frequency Products, Ltd. Crystals LFXTAL081609

Description
25MHz ±10ppm Crystal 8pF 200 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±10ppm Crystal 8pF 200 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL081609CT-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±10ppm Crystal 8pF 200 Ohms 4-SMD, No Lead

25MHz ±10ppm Crystal 8pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL081609DKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±10ppm Crystal 8pF 200 Ohms 4-SMD, No Lead

25MHz ±10ppm Crystal 8pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL081609TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±10ppm Crystal 8pF 200 Ohms 4-SMD, No Lead

25MHz ±10ppm Crystal 8pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 25Mhz, 8Pf, 1.6Mm X 1.2Mm Rohs Compliant Iqd Frequency Products - 92AH5455 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 8Pf, 1.6Mm X 1.2Mm Rohs Compliant Iqd Frequency Products
92AH5455
Crystal, 25Mhz, 8Pf, 1.6Mm X 1.2Mm Rohs Compliant Iqd Frequency Products 92AH5455
CRYSTAL, 25MHZ, 8PF, 1.6MM X 1.2MM ROHS COMPLIANT: YES

CRYSTAL, 25MHZ, 8PF, 1.6MM X 1.2MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 1923-LFXTAL081609CT-ND 92AH5455
Product Name Crystals Crystal, 25Mhz, 8Pf, 1.6Mm X 1.2Mm Rohs Compliant Iqd Frequency Products
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-100PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details
4 Pin Crystal C3E - C3E-8.000-18-2020-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 8 MHz
Load Capacitance 18 pF
View Details
Crystal (MCF) Filters - ECS-10.7-7.5A - ECS Inc. International
Specs
Features / Standards RoHS
Frequency 10.7 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers