IQD Frequency Products, Ltd. Crystals LFXTAL078719

Description
±10ppm Crystal 10pF 4-SMD, No Lead
Request a Quote Datasheet
Description
±10ppm Crystal 10pF 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL078719TR-ND - DigiKey
Thief River Falls, MN, United States
±10ppm Crystal 10pF 4-SMD, No Lead

±10ppm Crystal 10pF 4-SMD, No Lead

Buy Now Datasheet
Crystal, 25Mhz, 10Pf, 2.5Mm X 2Mm Rohs Compliant Iqd Frequency Products - 92AH5453 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 10Pf, 2.5Mm X 2Mm Rohs Compliant Iqd Frequency Products
92AH5453
Crystal, 25Mhz, 10Pf, 2.5Mm X 2Mm Rohs Compliant Iqd Frequency Products 92AH5453
CRYSTAL, 25MHZ, 10PF, 2.5MM X 2MM ROHS COMPLIANT: YES

CRYSTAL, 25MHZ, 10PF, 2.5MM X 2MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 1923-LFXTAL078719TR-ND 92AH5453
Product Name Crystals Crystal, 25Mhz, 10Pf, 2.5Mm X 2Mm Rohs Compliant Iqd Frequency Products
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Crystals - X172-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 32 pF
View Details
Crystal, 32.768Khz, 9Pf, 4.1 X 1.5Mm; Frequency Nom Micro Crystal - 94M6640 - Newark, An Avnet Company
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
4 Pin Crystal C7S - C7S-16.000-18-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 16 MHz
Load Capacitance 18 pF
View Details