IQD Frequency Products, Ltd. Crystals LFXTAL078574BULK

Description
CRYSTAL 24.0000MHZ 20PF TH
Description
CRYSTAL 24.0000MHZ 20PF TH

Suppliers

Company
Product
Description
Supplier Links
CRYSTAL 24.0000MHZ 20PF TH

CRYSTAL 24.0000MHZ 20PF TH

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Crystals
Product Number LFXTAL078574BULK
Product Name Crystals
Package / Form Factor Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal CTP3 - CTP3-32.768-12.5-20-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTP3
Frequency 0.0328 MHz
Load Capacitance 12.5 pF
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystals - XC575TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
SMD Ceramic to Metal Crystal Resonator - SMCM-2016H - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.0 x 1.6mm
Features / Standards RoHS; Lead-Free
Frequency 16 to 54 MHz
View Details