IQD Frequency Products, Ltd. Crystals LFXTAL076269

Description
32.0MHZ IQXC-42 2.0 X 1.6MM SMD
Request a Quote Datasheet
Description
32.0MHZ IQXC-42 2.0 X 1.6MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL076269CT-ND - DigiKey
Thief River Falls, MN, United States
32.0MHZ IQXC-42 2.0 X 1.6MM SMD

32.0MHZ IQXC-42 2.0 X 1.6MM SMD

Buy Now Datasheet
Crystals - 1923-LFXTAL076269DKR-ND - DigiKey
Thief River Falls, MN, United States
32.0MHZ IQXC-42 2.0 X 1.6MM SMD

32.0MHZ IQXC-42 2.0 X 1.6MM SMD

Buy Now Datasheet
Crystals - 1923-LFXTAL076269TR-ND - DigiKey
Thief River Falls, MN, United States
32.0MHZ IQXC-42 2.0 X 1.6MM SMD

32.0MHZ IQXC-42 2.0 X 1.6MM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 1923-LFXTAL076269CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6720485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - XC1027CT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details