IQD Frequency Products, Ltd. Crystals LFXTAL072402

Description
10MHz ±20ppm Crystal 18pF 90 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
10MHz ±20ppm Crystal 18pF 90 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL072402DKR-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±20ppm Crystal 18pF 90 Ohms 4-SMD, No Lead

10MHz ±20ppm Crystal 18pF 90 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL072402CT-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±20ppm Crystal 18pF 90 Ohms 4-SMD, No Lead

10MHz ±20ppm Crystal 18pF 90 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL072402TR-ND - DigiKey
Thief River Falls, MN, United States
10MHz ±20ppm Crystal 18pF 90 Ohms 4-SMD, No Lead

10MHz ±20ppm Crystal 18pF 90 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 1923-LFXTAL072402DKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC1355-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 30 ppm
View Details
2 Pin Crystal CAA - CAA-10.000-18-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 10 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC4V-T1A-153.600KHZ-9PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details