Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
26MHz ±50ppm Crystal 8pF 50 Ohms 4-SMD, No Lead
CRYSTAL 26.0000MHZ 8PF SMD
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resonators | Crystals | Crystals | Crystals |
| Product Number | LFXTAL071788REEL | 1923-1580-2-ND | LFXTAL071788REEL | LFXTAL071788REEL |
| Product Name | Crystal Resonator | Crystals | Crystals | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Features / Standards | Lead-Free | |||
| Frequency Stability | 100 ppm | 100 ppm | ||
| Load Capacitance | 8 pF | 8 pF | 8 pF |