CRYSTAL, 30MHZ, 8PF, 3.2MM X 2.5MM; Frequency Nom:30MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:IQXC-180 Series; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Crystals |
| Product Number | 96Y5913 |
| Product Name | Crystal, 30Mhz, 8Pf, 3.2Mm X 2.5Mm; Frequency Nom Iqd Frequency Products |
| Package / Form Factor | Surface Mount |