IQD Frequency Products, Ltd. Crystals LFXTAL071758

Description
25MHz ±30ppm Crystal 8pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±30ppm Crystal 8pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-1573-2-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-1573-6-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-1573-1-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 8pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 25Mhz, 8Pf, 3.2Mm X 2.5Mm; Frequency Nom Iqd Frequency Products - 96Y5910 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 8Pf, 3.2Mm X 2.5Mm; Frequency Nom Iqd Frequency Products
96Y5910
Crystal, 25Mhz, 8Pf, 3.2Mm X 2.5Mm; Frequency Nom Iqd Frequency Products 96Y5910
CRYSTAL, 25MHZ, 8PF, 3.2MM X 2.5MM; Frequency Nom:25MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:IQXC-180 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 25MHZ, 8PF, 3.2MM X 2.5MM; Frequency Nom:25MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:IQXC-180 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 1923-1573-2-ND 96Y5910
Product Name Crystals Crystal, 25Mhz, 8Pf, 3.2Mm X 2.5Mm; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-33Q-AEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-12.000-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 12 pF
View Details
3 suppliers
32.768 kHz Tuning Fork Crystal 0.3 pF - CM8V-T1A 0.3 - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details