IQD Frequency Products, Ltd. Crystal, 14.318Mhz, 8Pf, 3.2Mm X 2.5Mm; Frequency Nom Iqd Frequency Products LFXTAL071743

Description
CRYSTAL, 14.318MHZ, 8PF, 3.2MM X 2.5MM; Frequency Nom:14.318MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:IQXC-180 Series; Operating RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 14.318MHZ, 8PF, 3.2MM X 2.5MM; Frequency Nom:14.318MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:IQXC-180 Series; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 14.318Mhz, 8Pf, 3.2Mm X 2.5Mm; Frequency Nom Iqd Frequency Products - 96Y5905 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 14.318Mhz, 8Pf, 3.2Mm X 2.5Mm; Frequency Nom Iqd Frequency Products
96Y5905
Crystal, 14.318Mhz, 8Pf, 3.2Mm X 2.5Mm; Frequency Nom Iqd Frequency Products 96Y5905
CRYSTAL, 14.318MHZ, 8PF, 3.2MM X 2.5MM; Frequency Nom:14.318MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:IQXC-180 Series; Operating RoHS Compliant: Yes

CRYSTAL, 14.318MHZ, 8PF, 3.2MM X 2.5MM; Frequency Nom:14.318MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Load Capacitance:8pF; Frequency Tolerance + / -:30ppm; Product Range:IQXC-180 Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 96Y5905
Product Name Crystal, 14.318Mhz, 8Pf, 3.2Mm X 2.5Mm; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.60-18-33-AEL-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
Crystal Oscillators - 1735897 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 25 ppm
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details