IQD Frequency Products, Ltd. Crystal, 11.0592Mhz, 8Pf, 7Mm X 5Mm; Frequency Nom Iqd Frequency Products LFXTAL071675

Description
CRYSTAL, 11.0592MHZ, 8PF, 7MM X 5MM; Frequency Nom:11.0592MHz; Crystal Case:SMD, 7mm x 5mm; Frequency Stability + / -:100ppm; Load Capacitance:8pF; Frequency Tolerance + / -:50ppm; Product Range:12SMX Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 11.0592MHZ, 8PF, 7MM X 5MM; Frequency Nom:11.0592MHz; Crystal Case:SMD, 7mm x 5mm; Frequency Stability + / -:100ppm; Load Capacitance:8pF; Frequency Tolerance + / -:50ppm; Product Range:12SMX Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 11.0592Mhz, 8Pf, 7Mm X 5Mm; Frequency Nom Iqd Frequency Products - 96Y5900 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 11.0592Mhz, 8Pf, 7Mm X 5Mm; Frequency Nom Iqd Frequency Products
96Y5900
Crystal, 11.0592Mhz, 8Pf, 7Mm X 5Mm; Frequency Nom Iqd Frequency Products 96Y5900
CRYSTAL, 11.0592MHZ, 8PF, 7MM X 5MM; Frequency Nom:11.0592MHz; Crystal Case:SMD, 7mm x 5mm; Frequency Stability + / -:100ppm; Load Capacitance:8pF; Frequency Tolerance + / -:50ppm; Product Range:12SMX Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 11.0592MHZ, 8PF, 7MM X 5MM; Frequency Nom:11.0592MHz; Crystal Case:SMD, 7mm x 5mm; Frequency Stability + / -:100ppm; Load Capacitance:8pF; Frequency Tolerance + / -:50ppm; Product Range:12SMX Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 96Y5900
Product Name Crystal, 11.0592Mhz, 8Pf, 7Mm X 5Mm; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystals - XC514DKR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
4 Pin Crystal C7S - C7S-16.000-18-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 16 MHz
Load Capacitance 18 pF
View Details