IQD Frequency Products, Ltd. Crystals LFXTAL071261

Description
27MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL071261TR-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

27MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 27Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Iqd Frequency Products - 96Y5879 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 27Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Iqd Frequency Products
96Y5879
Crystal, 27Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Iqd Frequency Products 96Y5879
CRYSTAL, 27MHZ, 10PF, 2MM X 1.6MM; Frequency Nom:27MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:100ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:IQXC-42 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 27MHZ, 10PF, 2MM X 1.6MM; Frequency Nom:27MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:100ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:IQXC-42 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 1923-LFXTAL071261TR-ND 96Y5879
Product Name Crystals Crystal, 27Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-33-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
4 Pin Crystal C1E - C1E-38.400-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 38.4 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CC1V-T1A-2.000MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details