IQD Frequency Products, Ltd. Crystals LFXTAL071255

Description
16MHz ±10ppm Crystal 10pF 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±10ppm Crystal 10pF 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL071255TR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 10pF 4-SMD, No Lead

16MHz ±10ppm Crystal 10pF 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL071255CT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 10pF 4-SMD, No Lead

16MHz ±10ppm Crystal 10pF 4-SMD, No Lead

Buy Now Datasheet
Crystal, 16Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Iqd Frequency Products - 96Y5873 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Iqd Frequency Products
96Y5873
Crystal, 16Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Iqd Frequency Products 96Y5873
CRYSTAL, 16MHZ, 10PF, 2MM X 1.6MM; Frequency Nom:16MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:100ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:IQXC-42 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 16MHZ, 10PF, 2MM X 1.6MM; Frequency Nom:16MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:100ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:IQXC-42 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 16.0000MHZ 10PF SMD

CRYSTAL 16.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 1923-LFXTAL071255TR-ND 96Y5873 LFXTAL071255
Product Name Crystals Crystal, 16Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Iqd Frequency Products Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Tuning Fork Crystal - CC5V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Units - 7753694P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
Surface Mount Crystals - ECS-122.8-18-18-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
2 Pin Crystal CAA - CAA-12.000-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 12 MHz
Load Capacitance 18 pF
View Details