IQD Frequency Products, Ltd. Crystals LFXTAL069944

Description
12MHz ±20ppm Crystal 15pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
12MHz ±20ppm Crystal 15pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL069944CT-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±20ppm Crystal 15pF 120 Ohms 4-SMD, No Lead

12MHz ±20ppm Crystal 15pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL069944DKR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±20ppm Crystal 15pF 120 Ohms 4-SMD, No Lead

12MHz ±20ppm Crystal 15pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL069944TR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±20ppm Crystal 15pF 120 Ohms 4-SMD, No Lead

12MHz ±20ppm Crystal 15pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 1923-LFXTAL069944CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.6-12-30-GM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-10PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Units - 8149358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Oscillators - 6719848 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details