IQD Frequency Products, Ltd. Crystals LFXTAL069528

Description
48MHz ±15ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
48MHz ±15ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL069528CT-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±15ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

48MHz ±15ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL069528TR-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±15ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

48MHz ±15ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL069528DKR-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±15ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

48MHz ±15ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal Units - 2120603 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2120603
Crystal Units 2120603
IQD LFXTAL069528 Crystal Unit

IQD LFXTAL069528 Crystal Unit

Supplier's Site
Crystal Units - 2120602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2120602
Crystal Units 2120602
IQD LFXTAL069528 Crystal Unit

IQD LFXTAL069528 Crystal Unit

Supplier's Site
CRYSTAL 48.0000MHZ 8PF SMD

CRYSTAL 48.0000MHZ 8PF SMD

Supplier's Site
Crystal, 48Mhz, 8Pf, 1.6Mm X 1.2Mm; Frequency Nom Iqd Frequency Products - 97Y2014 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 48Mhz, 8Pf, 1.6Mm X 1.2Mm; Frequency Nom Iqd Frequency Products
97Y2014
Crystal, 48Mhz, 8Pf, 1.6Mm X 1.2Mm; Frequency Nom Iqd Frequency Products 97Y2014
CRYSTAL, 48MHZ, 8PF, 1.6MM X 1.2MM; Frequency Nom:48MHz; Crystal Case:SMD, 1.6mm x 1.2mm; Frequency Stability + / -:15ppm; Load Capacitance:8pF; Frequency Tolerance + / -:15ppm; Product Range:IQXC-26 26MHZ Series; Operating RoHS Compliant: Yes

CRYSTAL, 48MHZ, 8PF, 1.6MM X 1.2MM; Frequency Nom:48MHz; Crystal Case:SMD, 1.6mm x 1.2mm; Frequency Stability + / -:15ppm; Load Capacitance:8pF; Frequency Tolerance + / -:15ppm; Product Range:IQXC-26 26MHZ Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number 1923-LFXTAL069528CT-ND 2120603 LFXTAL069528 97Y2014
Product Name Crystals Crystal Units Crystals Crystal, 48Mhz, 8Pf, 1.6Mm X 1.2Mm; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount; 4-SMD, No Lead Smt Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 15 ppm 15 ppm
Load Capacitance 8 pF 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-10-36B2-CWY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C5S - C5S-16.000-12-50100-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 16 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
View Details