IQD Frequency Products, Ltd. Crystals LFXTAL069527

Description
40MHz ±15ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz ±15ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL069527TR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±15ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

40MHz ±15ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL069527CT-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±15ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

40MHz ±15ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL069527DKR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±15ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

40MHz ±15ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 40Mhz, 8Pf, 1.6Mm X 1.2Mm; Frequency Nom Iqd Frequency Products - 97Y2013 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 40Mhz, 8Pf, 1.6Mm X 1.2Mm; Frequency Nom Iqd Frequency Products
97Y2013
Crystal, 40Mhz, 8Pf, 1.6Mm X 1.2Mm; Frequency Nom Iqd Frequency Products 97Y2013
CRYSTAL, 40MHZ, 8PF, 1.6MM X 1.2MM; Frequency Nom:40MHz; Crystal Case:SMD, 1.6mm x 1.2mm; Frequency Stability + / -:15ppm; Load Capacitance:8pF; Frequency Tolerance + / -:15ppm; Product Range:IQXC-26 26MHZ Series; Operating RoHS Compliant: Yes

CRYSTAL, 40MHZ, 8PF, 1.6MM X 1.2MM; Frequency Nom:40MHz; Crystal Case:SMD, 1.6mm x 1.2mm; Frequency Stability + / -:15ppm; Load Capacitance:8pF; Frequency Tolerance + / -:15ppm; Product Range:IQXC-26 26MHZ Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 40.0000MHZ 8PF SMD

CRYSTAL 40.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 1923-LFXTAL069527TR-ND 97Y2013 LFXTAL069527
Product Name Crystals Crystal, 40Mhz, 8Pf, 1.6Mm X 1.2Mm; Frequency Nom Iqd Frequency Products Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 15 ppm 15 ppm
Load Capacitance 8 pF 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
4 Pin Crystal C2E - C2E-12.000-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 12 MHz
Load Capacitance 10 pF
View Details
Surface Mount Crystals - ECS-120-18-20BQ-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers