30MHz ±20ppm Crystal 10pF 70 Ohms 4-SMD, No Lead
30MHz ±20ppm Crystal 10pF 70 Ohms 4-SMD, No Lead
30MHz ±20ppm Crystal 10pF 70 Ohms 4-SMD, No Lead
CRYSTAL, 30MHZ, 10PF, 2.5MM X 2MM; Frequency Nom:30MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:20ppm; Load Capacitance:10pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-218 Series; Operating Temperature RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | 1923-LFXTAL069407DKR-ND | LFXTAL069407 | 97Y2008 |
| Product Name | Crystals | Crystals | Crystal, 30Mhz, 10Pf, 2.5Mm X 2Mm; Frequency Nom Iqd Frequency Products |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount |
| Features / Standards | Lead-Free | RoHS | |
| Frequency Stability | 20 ppm | 20 ppm | |
| Load Capacitance | 10 pF | 10 pF | 10 pF |