IQD Frequency Products, Ltd. Crystals LFXTAL069405

Description
27MHz ±20ppm Crystal 18pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27MHz ±20ppm Crystal 18pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL069405TR-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±20ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

27MHz ±20ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL069405DKR-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±20ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

27MHz ±20ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL069405CT-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±20ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

27MHz ±20ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 27Mhz, 18Pf, 2.5Mm X 2Mm; Frequency Nom Iqd Frequency Products - 97Y2007 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 27Mhz, 18Pf, 2.5Mm X 2Mm; Frequency Nom Iqd Frequency Products
97Y2007
Crystal, 27Mhz, 18Pf, 2.5Mm X 2Mm; Frequency Nom Iqd Frequency Products 97Y2007
CRYSTAL, 27MHZ, 18PF, 2.5MM X 2MM; Frequency Nom:27MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:20ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-218 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 27MHZ, 18PF, 2.5MM X 2MM; Frequency Nom:27MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:20ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-218 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 27.0000MHZ 18PF SMD

CRYSTAL 27.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 1923-LFXTAL069405TR-ND 97Y2007 LFXTAL069405
Product Name Crystals Crystal, 27Mhz, 18Pf, 2.5Mm X 2Mm; Frequency Nom Iqd Frequency Products Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 20 ppm 20 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C16 - C16-26.000-8-1520-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C16
Frequency 26 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-110.5-18-30-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
4 suppliers
SMD All Ceramic Crystal Resonator - SMAC-7050H - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 7.0 x 5.0mm
Features / Standards RoHS; Lead-Free
Frequency 6 to 28.22 MHz
View Details