IQD Frequency Products, Ltd. Crystals LFXTAL069387

Description
24.576MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24.576MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL069387TR-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

24.576MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 24.576Mhz, 10Pf, 2.5Mm X 2Mm; Frequency Nom Iqd Frequency Products - 97Y2000 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24.576Mhz, 10Pf, 2.5Mm X 2Mm; Frequency Nom Iqd Frequency Products
97Y2000
Crystal, 24.576Mhz, 10Pf, 2.5Mm X 2Mm; Frequency Nom Iqd Frequency Products 97Y2000
CRYSTAL, 24.576MHZ, 10PF, 2.5MM X 2MM; Frequency Nom:24.576MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:20ppm; Load Capacitance:10pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-218 Series; Operating RoHS Compliant: Yes

CRYSTAL, 24.576MHZ, 10PF, 2.5MM X 2MM; Frequency Nom:24.576MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:20ppm; Load Capacitance:10pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-218 Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 24.5760MHZ 10PF SMD

CRYSTAL 24.5760MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 1923-LFXTAL069387TR-ND 97Y2000 LFXTAL069387
Product Name Crystals Crystal, 24.576Mhz, 10Pf, 2.5Mm X 2Mm; Frequency Nom Iqd Frequency Products Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 20 ppm 20 ppm
Load Capacitance 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-32-5PXDU-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-26.000-12-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 26 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details