IQD Frequency Products, Ltd. Crystals LFXTAL069383

Description
24MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL069383CT-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

24MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL069383DKR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

24MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL069383TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

24MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.0000MHZ 10PF SMD

CRYSTAL 24.0000MHZ 10PF SMD

Supplier's Site
Crystal, 24Mhz, 10Pf, 2.5Mm X 2Mm; Frequency Nom Iqd Frequency Products - 97Y1999 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz, 10Pf, 2.5Mm X 2Mm; Frequency Nom Iqd Frequency Products
97Y1999
Crystal, 24Mhz, 10Pf, 2.5Mm X 2Mm; Frequency Nom Iqd Frequency Products 97Y1999
CRYSTAL, 24MHZ, 10PF, 2.5MM X 2MM; Frequency Nom:24MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:20ppm; Load Capacitance:10pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-218 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 24MHZ, 10PF, 2.5MM X 2MM; Frequency Nom:24MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:20ppm; Load Capacitance:10pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-218 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 1923-LFXTAL069383CT-ND LFXTAL069383 97Y1999
Product Name Crystals Crystals Crystal, 24Mhz, 10Pf, 2.5Mm X 2Mm; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 20 ppm 20 ppm
Load Capacitance 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal (MCF) Filters - ECS-10.7-7.5A - ECS Inc. International
Specs
Features / Standards RoHS
Frequency 10.7 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
4 Pin Crystal C3E - C3E-26.000-10-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 26 MHz
Load Capacitance 10 pF
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-10PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers