IQD Frequency Products, Ltd. Crystals LFXTAL066198

Description
32.768kHz ±20ppm Crystal 9pF 90 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 9pF 90 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL066198TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 9pF 90 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 9pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL066198DKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 9pF 90 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 9pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL066198CT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 9pF 90 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 9pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystal, 32.768Khz, 9Pf, 1.6Mm X 1Mm; Frequency Nom Iqd Frequency Products - 97Y1994 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 9Pf, 1.6Mm X 1Mm; Frequency Nom Iqd Frequency Products
97Y1994
Crystal, 32.768Khz, 9Pf, 1.6Mm X 1Mm; Frequency Nom Iqd Frequency Products 97Y1994
CRYSTAL, 32.768KHZ, 9PF, 1.6MM X 1MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 1.6mm x 1mm; Frequency Stability + / -:-; Load Capacitance:9pF; Frequency Tolerance + / -:20ppm; Product Range:IQXC-90 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 9PF, 1.6MM X 1MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 1.6mm x 1mm; Frequency Stability + / -:-; Load Capacitance:9pF; Frequency Tolerance + / -:20ppm; Product Range:IQXC-90 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 32.7680KHZ 9PF SMD

CRYSTAL 32.7680KHZ 9PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 1923-LFXTAL066198TR-ND 97Y1994 LFXTAL066198
Product Name Crystals Crystal, 32.768Khz, 9Pf, 1.6Mm X 1Mm; Frequency Nom Iqd Frequency Products Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Load Capacitance 9 pF 9 pF 9 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Surface Mount Crystals - ECS-120-20-23B - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Units - 6719413 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers