IQD Frequency Products, Ltd. Crystal, 25Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Iqd Frequency Products LFXTAL066140

Description
CRYSTAL, 25MHZ, 10PF, 2MM X 1.6MM; Frequency Nom:25MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:20ppm; Load Capacitance:10pF; Frequency Tolerance + / -:20ppm; Product Range:IQXC-42 Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 25MHZ, 10PF, 2MM X 1.6MM; Frequency Nom:25MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:20ppm; Load Capacitance:10pF; Frequency Tolerance + / -:20ppm; Product Range:IQXC-42 Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 25Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Iqd Frequency Products - 47AC5201 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Iqd Frequency Products
47AC5201
Crystal, 25Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Iqd Frequency Products 47AC5201
CRYSTAL, 25MHZ, 10PF, 2MM X 1.6MM; Frequency Nom:25MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:20ppm; Load Capacitance:10pF; Frequency Tolerance + / -:20ppm; Product Range:IQXC-42 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 25MHZ, 10PF, 2MM X 1.6MM; Frequency Nom:25MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:20ppm; Load Capacitance:10pF; Frequency Tolerance + / -:20ppm; Product Range:IQXC-42 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 47AC5201
Product Name Crystal, 25Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
4 Pin Crystal C6S - C6S-25.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Crystals - XC757TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers