IQD Frequency Products, Ltd. Crystal, 24Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Iqd Frequency Products LFXTAL066139

Description
CRYSTAL, 24MHZ, 10PF, 2MM X 1.6MM; Frequency Nom:24MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:20ppm; Load Capacitance:10pF; Frequency Tolerance + / -:20ppm; Product Range:IQXC-42 Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 24MHZ, 10PF, 2MM X 1.6MM; Frequency Nom:24MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:20ppm; Load Capacitance:10pF; Frequency Tolerance + / -:20ppm; Product Range:IQXC-42 Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 24Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Iqd Frequency Products - 47AC5200 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Iqd Frequency Products
47AC5200
Crystal, 24Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Iqd Frequency Products 47AC5200
CRYSTAL, 24MHZ, 10PF, 2MM X 1.6MM; Frequency Nom:24MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:20ppm; Load Capacitance:10pF; Frequency Tolerance + / -:20ppm; Product Range:IQXC-42 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 24MHZ, 10PF, 2MM X 1.6MM; Frequency Nom:24MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:20ppm; Load Capacitance:10pF; Frequency Tolerance + / -:20ppm; Product Range:IQXC-42 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 47AC5200
Product Name Crystal, 24Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X171-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystal Units - 1734374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
32.768 kHz Tuning Fork Crystal 0.3 pF - CM7V-T1A 0.3 - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details