IQD Frequency Products, Ltd. Crystals LFXTAL063334

Description
25MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL063334CT-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

25MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL063334TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

25MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL063334DKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

25MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 25.0000MHZ 10PF SMD

CRYSTAL 25.0000MHZ 10PF SMD

Supplier's Site
Crystal, 25Mhz, 10Pf, 2.5Mm X 2Mm; Frequency Nom Iqd Frequency Products - 97Y1991 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 10Pf, 2.5Mm X 2Mm; Frequency Nom Iqd Frequency Products
97Y1991
Crystal, 25Mhz, 10Pf, 2.5Mm X 2Mm; Frequency Nom Iqd Frequency Products 97Y1991
CRYSTAL, 25MHZ, 10PF, 2.5MM X 2MM; Frequency Nom:25MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:20ppm; Load Capacitance:10pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-218 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 25MHZ, 10PF, 2.5MM X 2MM; Frequency Nom:25MHz; Crystal Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:20ppm; Load Capacitance:10pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-218 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 1923-LFXTAL063334CT-ND LFXTAL063334 97Y1991
Product Name Crystals Crystals Crystal, 25Mhz, 10Pf, 2.5Mm X 2Mm; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 20 ppm 20 ppm
Load Capacitance 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-33-AEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Units - 6719589 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 10 ppm
View Details
2 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-10PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
View Details