IQD Frequency Products, Ltd. Crystal, 25Mhz, 18Pf, 11.05Mm X 4.7Mm; Frequency Nom Iqd Frequency Products LFXTAL063197

Description
CRYSTAL, 25MHZ, 18PF, 11.05MM X 4.7MM; Frequency Nom:25MHz; Crystal Case:Through Hole, 11.05mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:HC49/4H Series; Operating RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 25MHZ, 18PF, 11.05MM X 4.7MM; Frequency Nom:25MHz; Crystal Case:Through Hole, 11.05mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:HC49/4H Series; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 25Mhz, 18Pf, 11.05Mm X 4.7Mm; Frequency Nom Iqd Frequency Products - 47AC5191 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 18Pf, 11.05Mm X 4.7Mm; Frequency Nom Iqd Frequency Products
47AC5191
Crystal, 25Mhz, 18Pf, 11.05Mm X 4.7Mm; Frequency Nom Iqd Frequency Products 47AC5191
CRYSTAL, 25MHZ, 18PF, 11.05MM X 4.7MM; Frequency Nom:25MHz; Crystal Case:Through Hole, 11.05mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:HC49/4H Series; Operating RoHS Compliant: Yes

CRYSTAL, 25MHZ, 18PF, 11.05MM X 4.7MM; Frequency Nom:25MHz; Crystal Case:Through Hole, 11.05mm x 4.7mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:HC49/4H Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 47AC5191
Product Name Crystal, 25Mhz, 18Pf, 11.05Mm X 4.7Mm; Frequency Nom Iqd Frequency Products
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X139-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Load Capacitance 32 pF
View Details
2 suppliers
Crystal Units - 6720242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details