IQD Frequency Products, Ltd. Crystals LFXTAL062558

Description
32.768kHz ±10ppm Crystal 9pF 90 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±10ppm Crystal 9pF 90 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL062558DKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±10ppm Crystal 9pF 90 kOhms 2-SMD, No Lead

32.768kHz ±10ppm Crystal 9pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL062558CT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±10ppm Crystal 9pF 90 kOhms 2-SMD, No Lead

32.768kHz ±10ppm Crystal 9pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL062558TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±10ppm Crystal 9pF 90 kOhms 2-SMD, No Lead

32.768kHz ±10ppm Crystal 9pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystal Units - 2120600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2120600
Crystal Units 2120600
IQD LFXTAL062558 Crystal Unit

IQD LFXTAL062558 Crystal Unit

Supplier's Site
Crystal Units - 2120599 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2120599
Crystal Units 2120599
IQD LFXTAL062558 Crystal Unit

IQD LFXTAL062558 Crystal Unit

Supplier's Site
CRYSTAL 32.7680KHZ 9PF SMD

CRYSTAL 32.7680KHZ 9PF SMD

Supplier's Site
Crystal, 32.768Khz, 9Pf, 2Mm X 1.2Mm; Frequency Nom Iqd Frequency Products - 47AC5190 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 9Pf, 2Mm X 1.2Mm; Frequency Nom Iqd Frequency Products
47AC5190
Crystal, 32.768Khz, 9Pf, 2Mm X 1.2Mm; Frequency Nom Iqd Frequency Products 47AC5190
CRYSTAL, 32.768KHZ, 9PF, 2MM X 1.2MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 2mm x 1.2mm; Frequency Stability + / -:-; Load Capacitance:9pF; Frequency Tolerance + / -:10ppm; Product Range:IQXC-25 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 9PF, 2MM X 1.2MM; Frequency Nom:32.768kHz; Crystal Case:SMD, 2mm x 1.2mm; Frequency Stability + / -:-; Load Capacitance:9pF; Frequency Tolerance + / -:10ppm; Product Range:IQXC-25 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number 1923-LFXTAL062558DKR-ND 2120600 LFXTAL062558 47AC5190
Product Name Crystals Crystal Units Crystals Crystal, 32.768Khz, 9Pf, 2Mm X 1.2Mm; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount; 2-SMD, No Lead Smt Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS RoHS
Load Capacitance 9 pF 9 pF 9 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6720476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Surface Mount Crystals - ECS-100-18-30BQ-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details
Crystal Units - 7293256 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details