IQD Frequency Products, Ltd. Crystals LFXTAL061627

Description
8MHz ±20ppm Crystal 16pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
8MHz ±20ppm Crystal 16pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL061627CT-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±20ppm Crystal 16pF 150 Ohms 4-SMD, No Lead

8MHz ±20ppm Crystal 16pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL061627DKR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±20ppm Crystal 16pF 150 Ohms 4-SMD, No Lead

8MHz ±20ppm Crystal 16pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL061627TR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±20ppm Crystal 16pF 150 Ohms 4-SMD, No Lead

8MHz ±20ppm Crystal 16pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal Units - 7961397P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
7961397P
Crystal Units 7961397P
IQD LFXTAL061627 Crystal

IQD LFXTAL061627 Crystal

Supplier's Site
Crystal Units - 1735797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1735797
Crystal Units 1735797
IQD LFXTAL061627 Crystal

IQD LFXTAL061627 Crystal

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Crystals Crystals Crystals
Product Number 1923-LFXTAL061627CT-ND 7961397P 1735797
Product Name Crystals Crystal Units Crystal Units
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Smd
Frequency Stability 30 ppm 30 ppm
Load Capacitance 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-27.120-12-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 27.12 MHz
Load Capacitance 12 pF
View Details
Crystal Oscillators - 7960561P - RS Components, Ltd.
Specs
Package / Form Factor PDIP
Features / Standards RoHS
Frequency 3.69 MHz
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Through Hole Crystals - ECS-100-20-1X-EM - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers