IQD Frequency Products, Ltd. Crystal, 20Mhz, 18Pf, 6Mm X 3.5Mm; Frequency Nom Iqd Frequency Products LFXTAL060418

Description
CRYSTAL, 20MHZ, 18PF, 6MM X 3.5MM; Frequency Nom:20MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-228-A Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 20MHZ, 18PF, 6MM X 3.5MM; Frequency Nom:20MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-228-A Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 20Mhz, 18Pf, 6Mm X 3.5Mm; Frequency Nom Iqd Frequency Products - 47AC5186 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 20Mhz, 18Pf, 6Mm X 3.5Mm; Frequency Nom Iqd Frequency Products
47AC5186
Crystal, 20Mhz, 18Pf, 6Mm X 3.5Mm; Frequency Nom Iqd Frequency Products 47AC5186
CRYSTAL, 20MHZ, 18PF, 6MM X 3.5MM; Frequency Nom:20MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-228-A Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 20MHZ, 18PF, 6MM X 3.5MM; Frequency Nom:20MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-228-A Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 47AC5186
Product Name Crystal, 20Mhz, 18Pf, 6Mm X 3.5Mm; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-38.880-3FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Frequency 38.88 MHz
View Details
4 suppliers
Crystal Units - 8149548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details