IQD Frequency Products, Ltd. Crystal, 32Mhz, 18Pf, 6Mm X 3.5Mm; Frequency Nom Iqd Frequency Products LFXTAL060401

Description
CRYSTAL, 32MHZ, 18PF, 6MM X 3.5MM; Frequency Nom:32MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:20ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-228-B Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 32MHZ, 18PF, 6MM X 3.5MM; Frequency Nom:32MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:20ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-228-B Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 32Mhz, 18Pf, 6Mm X 3.5Mm; Frequency Nom Iqd Frequency Products - 47AC5183 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32Mhz, 18Pf, 6Mm X 3.5Mm; Frequency Nom Iqd Frequency Products
47AC5183
Crystal, 32Mhz, 18Pf, 6Mm X 3.5Mm; Frequency Nom Iqd Frequency Products 47AC5183
CRYSTAL, 32MHZ, 18PF, 6MM X 3.5MM; Frequency Nom:32MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:20ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-228-B Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 32MHZ, 18PF, 6MM X 3.5MM; Frequency Nom:32MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:20ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-228-B Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 47AC5183
Product Name Crystal, 32Mhz, 18Pf, 6Mm X 3.5Mm; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CDX-1082 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
4 Pin Crystal C5S - C5S-12.000-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 12 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details