IQD Frequency Products, Ltd. Crystal, 27Mhz, 18Pf, 6Mm X 3.5Mm; Frequency Nom Iqd Frequency Products LFXTAL060399

Description
CRYSTAL, 27MHZ, 18PF, 6MM X 3.5MM; Frequency Nom:27MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:20ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-228-B Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 27MHZ, 18PF, 6MM X 3.5MM; Frequency Nom:27MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:20ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-228-B Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 27Mhz, 18Pf, 6Mm X 3.5Mm; Frequency Nom Iqd Frequency Products - 47AC5182 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 27Mhz, 18Pf, 6Mm X 3.5Mm; Frequency Nom Iqd Frequency Products
47AC5182
Crystal, 27Mhz, 18Pf, 6Mm X 3.5Mm; Frequency Nom Iqd Frequency Products 47AC5182
CRYSTAL, 27MHZ, 18PF, 6MM X 3.5MM; Frequency Nom:27MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:20ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-228-B Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 27MHZ, 18PF, 6MM X 3.5MM; Frequency Nom:27MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:20ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-228-B Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 47AC5182
Product Name Crystal, 27Mhz, 18Pf, 6Mm X 3.5Mm; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960463 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details
Surface Mount Crystals - ECS-120-20-20BM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-27.120-12-1015-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 27.12 MHz
Load Capacitance 12 pF
View Details
2 suppliers