IQD Frequency Products, Ltd. Crystal, 16Mhz, 18Pf, 6Mm X 3.5Mm; Frequency Nom Iqd Frequency Products LFXTAL060387

Description
CRYSTAL, 16MHZ, 18PF, 6MM X 3.5MM; Frequency Nom:16MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:20ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-228-B Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 16MHZ, 18PF, 6MM X 3.5MM; Frequency Nom:16MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:20ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-228-B Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 16Mhz, 18Pf, 6Mm X 3.5Mm; Frequency Nom Iqd Frequency Products - 47AC5181 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 18Pf, 6Mm X 3.5Mm; Frequency Nom Iqd Frequency Products
47AC5181
Crystal, 16Mhz, 18Pf, 6Mm X 3.5Mm; Frequency Nom Iqd Frequency Products 47AC5181
CRYSTAL, 16MHZ, 18PF, 6MM X 3.5MM; Frequency Nom:16MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:20ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-228-B Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 16MHZ, 18PF, 6MM X 3.5MM; Frequency Nom:16MHz; Crystal Case:SMD, 6mm x 3.5mm; Frequency Stability + / -:20ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-228-B Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 47AC5181
Product Name Crystal, 16Mhz, 18Pf, 6Mm X 3.5Mm; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-S-18-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
Crystal Units - 6720359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
4 Pin Crystal C3E - C3E-8.000-10-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 8 MHz
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details