IQD Frequency Products, Ltd. Crystal, 16Mhz, 18Pf, 3.4Mm X 2.7Mm; Frequency Nom Iqd Frequency Products LFXTAL060270

Description
CRYSTAL, 16MHZ, 18PF, 3.4MM X 2.7MM; Frequency Nom:16MHz; Crystal Case:SMD, 3.4mm x 2.7mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-180 Series; Operating Temperature RoHS Compliant: Yes
Description
CRYSTAL, 16MHZ, 18PF, 3.4MM X 2.7MM; Frequency Nom:16MHz; Crystal Case:SMD, 3.4mm x 2.7mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-180 Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Crystal, 16MHz, 18pF, 3.4mm x 2.7mm from Iqd Frequency Products is a standard surface-mount device (SMD) crystal featuring a ceramic package with a hermetically sealed metal lid. It operates at a nominal frequency of 16.0MHz with a frequency tolerance of ±20.00ppm at 25°C and a frequency stability of ±50.00ppm over a temperature range of -20.00 to 70.00°C. This crystal has a load capacitance of 18.00pF and a maximum shunt capacitance of 7pF. The drive level is limited to a maximum of 100µW, with an equivalent series resistance (ESR) of 70.00,Ѷ max. It is designed to withstand a storage temperature range of -55 to 125°C and meets military standards for shock and vibration, specifically MIL-STD-202F. The product is RoHS compliant and is available in tape and reel packaging, with a pack size of 1,000 units. This crystal is suitable for applications requiring precise frequency control and stability in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The Crystal, 16MHz, 18pF, 3.4mm x 2.7mm from Iqd Frequency Products is a standard surface-mount device (SMD) crystal featuring a ceramic package with a hermetically sealed metal lid. It operates at a nominal frequency of 16.0MHz with a frequency tolerance of ±20.00ppm at 25°C and a frequency stability of ±50.00ppm over a temperature range of -20.00 to 70.00°C. This crystal has a load capacitance of 18.00pF and a maximum shunt capacitance of 7pF. The drive level is limited to a maximum of 100µW, with an equivalent series resistance (ESR) of 70.00,Ѷ max. It is designed to withstand a storage temperature range of -55 to 125°C and meets military standards for shock and vibration, specifically MIL-STD-202F. The product is RoHS compliant and is available in tape and reel packaging, with a pack size of 1,000 units. This crystal is suitable for applications requiring precise frequency control and stability in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Crystal, 16Mhz, 18Pf, 3.4Mm X 2.7Mm; Frequency Nom Iqd Frequency Products - 47AC5177 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 18Pf, 3.4Mm X 2.7Mm; Frequency Nom Iqd Frequency Products
47AC5177
Crystal, 16Mhz, 18Pf, 3.4Mm X 2.7Mm; Frequency Nom Iqd Frequency Products 47AC5177
CRYSTAL, 16MHZ, 18PF, 3.4MM X 2.7MM; Frequency Nom:16MHz; Crystal Case:SMD, 3.4mm x 2.7mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-180 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 16MHZ, 18PF, 3.4MM X 2.7MM; Frequency Nom:16MHz; Crystal Case:SMD, 3.4mm x 2.7mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-180 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 47AC5177
Product Name Crystal, 16Mhz, 18Pf, 3.4Mm X 2.7Mm; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-5PXDN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Units - 8150251P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
Crystal, 32.768Khz, 12.5Pf, Cylinder; Frequency Nom Micro Crystal - 94M8466 - Newark, An Avnet Company
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details