IQD Frequency Products, Ltd. Crystal, 14.7456Mhz, 10Pf, 5Mm X 3.2Mm; Frequency Nom Iqd Frequency Products LFXTAL060213

Description
CRYSTAL, 14.7456MHZ, 10PF, 5MM X 3.2MM; Frequency Nom:14.7456MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:CFPX-104 Series; Operating RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 14.7456MHZ, 10PF, 5MM X 3.2MM; Frequency Nom:14.7456MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:CFPX-104 Series; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 14.7456Mhz, 10Pf, 5Mm X 3.2Mm; Frequency Nom Iqd Frequency Products - 47AC5174 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 14.7456Mhz, 10Pf, 5Mm X 3.2Mm; Frequency Nom Iqd Frequency Products
47AC5174
Crystal, 14.7456Mhz, 10Pf, 5Mm X 3.2Mm; Frequency Nom Iqd Frequency Products 47AC5174
CRYSTAL, 14.7456MHZ, 10PF, 5MM X 3.2MM; Frequency Nom:14.7456MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:CFPX-104 Series; Operating RoHS Compliant: Yes

CRYSTAL, 14.7456MHZ, 10PF, 5MM X 3.2MM; Frequency Nom:14.7456MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:CFPX-104 Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 47AC5174
Product Name Crystal, 14.7456Mhz, 10Pf, 5Mm X 3.2Mm; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystal Units - 1849628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Through hole
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details