IQD Frequency Products, Ltd. Crystal, 16Mhz, 18Pf, 11.4Mm X 4.9Mm; Frequency Nom Iqd Frequency Products LFXTAL060103

Description
CRYSTAL, 16MHZ, 18PF, 11.4MM X 4.9MM; Frequency Nom:16MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:HC49/3HSMX Series; Operating RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 16MHZ, 18PF, 11.4MM X 4.9MM; Frequency Nom:16MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:HC49/3HSMX Series; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 16Mhz, 18Pf, 11.4Mm X 4.9Mm; Frequency Nom Iqd Frequency Products - 47AC5170 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 18Pf, 11.4Mm X 4.9Mm; Frequency Nom Iqd Frequency Products
47AC5170
Crystal, 16Mhz, 18Pf, 11.4Mm X 4.9Mm; Frequency Nom Iqd Frequency Products 47AC5170
CRYSTAL, 16MHZ, 18PF, 11.4MM X 4.9MM; Frequency Nom:16MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:HC49/3HSMX Series; Operating RoHS Compliant: Yes

CRYSTAL, 16MHZ, 18PF, 11.4MM X 4.9MM; Frequency Nom:16MHz; Crystal Case:SMD, 11.4mm x 4.9mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:HC49/3HSMX Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 47AC5170
Product Name Crystal, 16Mhz, 18Pf, 11.4Mm X 4.9Mm; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 1734741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
4 Pin Crystal C1E - C1E-20.000-10-1015-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 20 MHz
Load Capacitance 10 pF
View Details