IQD Frequency Products, Ltd. Crystals LFXTAL059815

Description
27.12MHz ±50ppm Crystal 10pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27.12MHz ±50ppm Crystal 10pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL059815TR-ND - DigiKey
Thief River Falls, MN, United States
27.12MHz ±50ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

27.12MHz ±50ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL059815DKR-ND - DigiKey
Thief River Falls, MN, United States
27.12MHz ±50ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

27.12MHz ±50ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL059815CT-ND - DigiKey
Thief River Falls, MN, United States
27.12MHz ±50ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

27.12MHz ±50ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 1923-LFXTAL059815TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC5V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
Surface Mount Crystals - ECS-135.6-20-3X-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
2 suppliers
4 Pin Crystal C5S - C5S-10.78125-6-1515-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 10.78 MHz
Load Capacitance 6 pF
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details