IQD Frequency Products, Ltd. Crystal Units LFXTAL059648

Description
IQD LFXTAL059648 Crystal Unit
Request a Quote Datasheet
Description
IQD LFXTAL059648 Crystal Unit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2120597 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2120597
Crystal Units 2120597
IQD LFXTAL059648 Crystal Unit

IQD LFXTAL059648 Crystal Unit

Supplier's Site
Crystal Units - 2120598 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2120598
Crystal Units 2120598
IQD LFXTAL059648 Crystal Unit

IQD LFXTAL059648 Crystal Unit

Supplier's Site
Crystals - 1923-LFXTAL059648DKR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±20ppm Crystal 18pF 35 Ohms 4-SMD, No Lead

40MHz ±20ppm Crystal 18pF 35 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL059648CT-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±20ppm Crystal 18pF 35 Ohms 4-SMD, No Lead

40MHz ±20ppm Crystal 18pF 35 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL059648TR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±20ppm Crystal 18pF 35 Ohms 4-SMD, No Lead

40MHz ±20ppm Crystal 18pF 35 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Crystals Crystals
Product Number 2120597 1923-LFXTAL059648DKR-ND
Product Name Crystal Units Crystals
Package / Form Factor Smt Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6720299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - ECS-120-20-3X-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
4 Pin Crystal C5S - C5S-20.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 20 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details