IQD Frequency Products, Ltd. Crystals LFXTAL059627

Description
38.4MHz ±15ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
38.4MHz ±15ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL059627TR-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz ±15ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

38.4MHz ±15ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL059627DKR-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz ±15ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

38.4MHz ±15ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL059627CT-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz ±15ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

38.4MHz ±15ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 38.4Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Iqd Frequency Products - 97Y1988 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 38.4Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Iqd Frequency Products
97Y1988
Crystal, 38.4Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Iqd Frequency Products 97Y1988
CRYSTAL, 38.4MHZ, 10PF, 2MM X 1.6MM; Frequency Nom:38.4MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:30ppm; Load Capacitance:10pF; Frequency Tolerance + / -:15ppm; Product Range:IQXC-42 20MHZ Series; Operating RoHS Compliant: Yes

CRYSTAL, 38.4MHZ, 10PF, 2MM X 1.6MM; Frequency Nom:38.4MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:30ppm; Load Capacitance:10pF; Frequency Tolerance + / -:15ppm; Product Range:IQXC-42 20MHZ Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 38.4000MHZ 10PF SMD

CRYSTAL 38.4000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 1923-LFXTAL059627TR-ND 97Y1988 LFXTAL059627
Product Name Crystals Crystal, 38.4Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Iqd Frequency Products Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 30 ppm 30 ppm
Load Capacitance 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details
MHz AT-Cut Quartz Crystal (Medical Grade) - CC8A-T1A Medical - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 to 50 MHz
View Details
4 Pin Crystal C1E - C1E-32.000-7-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 32 MHz
Load Capacitance 7 pF
View Details
Crystals - XC494TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 32 pF
View Details
2 suppliers