IQD Frequency Products, Ltd. Crystals LFXTAL059615

Description
16.384MHz ±20ppm Crystal 18pF 70 Ohms 4-SMD, No Lead
Request a Quote
Description
16.384MHz ±20ppm Crystal 18pF 70 Ohms 4-SMD, No Lead
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a standard surface-mount crystal oscillator with a frequency of 16.384 MHz and a load capacitance of 18 pF. It features a compact size of 3.2 mm x 2.5 mm and is housed in a ceramic package with a hermetically sealed metal lid. The frequency tolerance is ±20.00 ppm at 25°C, with an aging specification of ±5 ppm maximum per year at the same temperature. The crystal operates within a temperature range of -40°C to 85°C and has a maximum drive level of 100 µW. It exhibits a shunt capacitance of 7 pF maximum and an equivalent series resistance (ESR) of 70.00 ,Ѷ maximum. The product is compliant with RoHS standards and can withstand storage temperatures from -55°C to 125°C. It is packaged in tape and reel format, with a pack size of 1,000 units, suitable for automated assembly processes. This crystal oscillator is designed for applications requiring precise timing and stability, making it a suitable choice for various electronic projects.

Datasheet Summary
Powered by GS/AI

The product is a standard surface-mount crystal oscillator with a frequency of 16.384 MHz and a load capacitance of 18 pF. It features a compact size of 3.2 mm x 2.5 mm and is housed in a ceramic package with a hermetically sealed metal lid. The frequency tolerance is ±20.00 ppm at 25°C, with an aging specification of ±5 ppm maximum per year at the same temperature. The crystal operates within a temperature range of -40°C to 85°C and has a maximum drive level of 100 µW. It exhibits a shunt capacitance of 7 pF maximum and an equivalent series resistance (ESR) of 70.00 ,Ѷ maximum. The product is compliant with RoHS standards and can withstand storage temperatures from -55°C to 125°C. It is packaged in tape and reel format, with a pack size of 1,000 units, suitable for automated assembly processes. This crystal oscillator is designed for applications requiring precise timing and stability, making it a suitable choice for various electronic projects.

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL059615CT-ND - DigiKey
Thief River Falls, MN, United States
16.384MHz ±20ppm Crystal 18pF 70 Ohms 4-SMD, No Lead

16.384MHz ±20ppm Crystal 18pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL059615DKR-ND - DigiKey
Thief River Falls, MN, United States
16.384MHz ±20ppm Crystal 18pF 70 Ohms 4-SMD, No Lead

16.384MHz ±20ppm Crystal 18pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL059615TR-ND - DigiKey
Thief River Falls, MN, United States
16.384MHz ±20ppm Crystal 18pF 70 Ohms 4-SMD, No Lead

16.384MHz ±20ppm Crystal 18pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 16.384Mhz, 18Pf, 3.2Mm X 2.5Mm Rohs Compliant Iqd Frequency Products - 92AH5444 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16.384Mhz, 18Pf, 3.2Mm X 2.5Mm Rohs Compliant Iqd Frequency Products
92AH5444
Crystal, 16.384Mhz, 18Pf, 3.2Mm X 2.5Mm Rohs Compliant Iqd Frequency Products 92AH5444
CRYSTAL, 16.384MHZ, 18PF, 3.2MM X 2.5MM ROHS COMPLIANT: YES

CRYSTAL, 16.384MHZ, 18PF, 3.2MM X 2.5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 1923-LFXTAL059615CT-ND 92AH5444
Product Name Crystals Crystal, 16.384Mhz, 18Pf, 3.2Mm X 2.5Mm Rohs Compliant Iqd Frequency Products
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.60-18-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
Crystals - 2195-MS1V-T1K-32.768KHZ-8.2PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 8.2 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Oscillators - 7960463 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details