CRYSTAL, 30MHZ, 10PF, 2MM X 1.6MM; Frequency Nom:30MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:20ppm; Load Capacitance:10pF; Frequency Tolerance + / -:15ppm; Product Range:IQXC-42 20MHZ Series; Operating TemperatureRoHS Compliant: Yes
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | 97Y1986 | LFXTAL059596 |
| Product Name | Crystal, 30Mhz, 10Pf, 2Mm X 1.6Mm; Frequency Nom Iqd Frequency Products | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; Surface Mount |
| Frequency | 30 MHz | 30 MHz |
| Frequency Stability | 20 ppm |