Manufacturer: IQD Frequency Products Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1107812-LFXTAL059591
Frequency Stability: 20 ppm
Load Capacitance: 10 pF
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1107812-LFXTAL059591 |
| Product Name | Custom Parts - Custom Parts (J - M) - LFXTAL059591 |