IQD Frequency Products, Ltd. Crystals LFXTAL059540

Description
8MHz ±10ppm Crystal 10pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
8MHz ±10ppm Crystal 10pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL059540TR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±10ppm Crystal 10pF 150 Ohms 4-SMD, No Lead

8MHz ±10ppm Crystal 10pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 8.0000MHZ 10PF SMD

CRYSTAL 8.0000MHZ 10PF SMD

Supplier's Site
Crystal, 8Mhz, 10Pf, 5Mm X 3.2Mm; Frequency Nom Iqd Frequency Products - 47AC5164 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8Mhz, 10Pf, 5Mm X 3.2Mm; Frequency Nom Iqd Frequency Products
47AC5164
Crystal, 8Mhz, 10Pf, 5Mm X 3.2Mm; Frequency Nom Iqd Frequency Products 47AC5164
CRYSTAL, 8MHZ, 10PF, 5MM X 3.2MM; Frequency Nom:8MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:CFPX-104 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 8MHZ, 10PF, 5MM X 3.2MM; Frequency Nom:8MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:CFPX-104 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 1923-LFXTAL059540TR-ND LFXTAL059540 47AC5164
Product Name Crystals Crystals Crystal, 8Mhz, 10Pf, 5Mm X 3.2Mm; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm 10 ppm
Load Capacitance 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-33-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
2 Pin Crystal CAA - CAA-12.000-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 12 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details