IQD Frequency Products, Ltd. Crystals LFXTAL059461

Description
32.768kHz ±20ppm Crystal 7pF 90 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 7pF 90 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL059461DKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 7pF 90 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 7pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL059461CT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 7pF 90 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 7pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL059461TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 7pF 90 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 7pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystal, 32.768Khz, 7Pf, 2Mm X 1.2Mm Rohs Compliant Iqd Frequency Products - 92AH5441 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 7Pf, 2Mm X 1.2Mm Rohs Compliant Iqd Frequency Products
92AH5441
Crystal, 32.768Khz, 7Pf, 2Mm X 1.2Mm Rohs Compliant Iqd Frequency Products 92AH5441
CRYSTAL, 32.768KHZ, 7PF, 2MM X 1.2MM ROHS COMPLIANT: YES

CRYSTAL, 32.768KHZ, 7PF, 2MM X 1.2MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 1923-LFXTAL059461DKR-ND 92AH5441
Product Name Crystals Crystal, 32.768Khz, 7Pf, 2Mm X 1.2Mm Rohs Compliant Iqd Frequency Products
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-080-18-20BM-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-16.000-10-2050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details