IQD Frequency Products, Ltd. Crystals LFXTAL056516

Description
8MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
8MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL056516DKR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

8MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL056516TR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

8MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL056516CT-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

8MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 1923-LFXTAL056516DKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 1734397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Crystals - ECS-122.8-20-5PVX - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
4 Pin Crystal C16 - C16-26.000-8-1520-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C16
Frequency 26 MHz
Load Capacitance 8 pF
View Details