IQD Frequency Products, Ltd. Crystals LFXTAL055998

Description
20MHz ±50ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
20MHz ±50ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-1565-2-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±50ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

20MHz ±50ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-1565-1-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±50ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

20MHz ±50ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-1565-6-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±50ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

20MHz ±50ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 20Mhz, 8Pf, 3.2Mm X 2.5Mm; Frequency Nom Iqd Frequency Products - 96Y5870 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 20Mhz, 8Pf, 3.2Mm X 2.5Mm; Frequency Nom Iqd Frequency Products
96Y5870
Crystal, 20Mhz, 8Pf, 3.2Mm X 2.5Mm; Frequency Nom Iqd Frequency Products 96Y5870
CRYSTAL, 20MHZ, 8PF, 3.2MM X 2.5MM; Frequency Nom:20MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:100ppm; Load Capacitance:8pF; Frequency Tolerance + / -:50ppm; Product Range:IQXC-180 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 20MHZ, 8PF, 3.2MM X 2.5MM; Frequency Nom:20MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:100ppm; Load Capacitance:8pF; Frequency Tolerance + / -:50ppm; Product Range:IQXC-180 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 1923-1565-2-ND 96Y5870
Product Name Crystals Crystal, 20Mhz, 8Pf, 3.2Mm X 2.5Mm; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1056800-ECS-1.25-12.5-13 - Win Source Electronics
Specs
Package / Form Factor Cylindrical Can, Radial
Frequency 0.1250 MHz
Frequency Tolerance 30 %
View Details
2 suppliers
2 Pin Crystal CAA - CAA-24.000-22-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 24 MHz
Load Capacitance 22 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details