IQD Frequency Products, Ltd. Crystals LFXTAL055595

Description
CFPX-180 3.2 X 2.5MM32.0MHZ
Request a Quote Datasheet
Description
CFPX-180 3.2 X 2.5MM32.0MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL055595DKR-ND - DigiKey
Thief River Falls, MN, United States
CFPX-180 3.2 X 2.5MM32.0MHZ

CFPX-180 3.2 X 2.5MM32.0MHZ

Buy Now Datasheet
Crystals - 1923-LFXTAL055595CT-ND - DigiKey
Thief River Falls, MN, United States
CFPX-180 3.2 X 2.5MM32.0MHZ

CFPX-180 3.2 X 2.5MM32.0MHZ

Buy Now Datasheet
Crystals - 1923-LFXTAL055595TR-ND - DigiKey
Thief River Falls, MN, United States
CFPX-180 3.2 X 2.5MM32.0MHZ

CFPX-180 3.2 X 2.5MM32.0MHZ

Buy Now Datasheet
Crystal, 32Mhz, 10Pf, Smd; Frequency Nom Iqd Frequency Products - 94X0950 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32Mhz, 10Pf, Smd; Frequency Nom Iqd Frequency Products
94X0950
Crystal, 32Mhz, 10Pf, Smd; Frequency Nom Iqd Frequency Products 94X0950
CRYSTAL, 32MHZ, 10PF, SMD; Frequency Nom:32MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:CFPX-180 Series; Operating Temperature Min:-20°C;RoHS Compliant: Yes

CRYSTAL, 32MHZ, 10PF, SMD; Frequency Nom:32MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:CFPX-180 Series; Operating Temperature Min:-20°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 1923-LFXTAL055595DKR-ND 94X0950
Product Name Crystals Crystal, 32Mhz, 10Pf, Smd; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Frequency Stability 10 ppm 10 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C12 - C12-76.800-9.9-2020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C12
Frequency 76.8 MHz
Load Capacitance 9.9 pF
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-100PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details
Crystal Units - 1849628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Through hole
Features / Standards RoHS
Frequency Stability 30 ppm
View Details