IQD Frequency Products, Ltd. Crystal, 25Mhz, 18Pf, 7.5Mm X 5.2Mm; Frequency Nom Iqd Frequency Products LFXTAL055488

Description
CRYSTAL, 25MHZ, 18PF, 7.5MM X 5.2MM; Frequency Nom:25MHz; Crystal Case:SMD, 7.5mm x 5.2mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:12SMX-B Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 25MHZ, 18PF, 7.5MM X 5.2MM; Frequency Nom:25MHz; Crystal Case:SMD, 7.5mm x 5.2mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:12SMX-B Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 25Mhz, 18Pf, 7.5Mm X 5.2Mm; Frequency Nom Iqd Frequency Products - 47AC5152 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 18Pf, 7.5Mm X 5.2Mm; Frequency Nom Iqd Frequency Products
47AC5152
Crystal, 25Mhz, 18Pf, 7.5Mm X 5.2Mm; Frequency Nom Iqd Frequency Products 47AC5152
CRYSTAL, 25MHZ, 18PF, 7.5MM X 5.2MM; Frequency Nom:25MHz; Crystal Case:SMD, 7.5mm x 5.2mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:12SMX-B Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 25MHZ, 18PF, 7.5MM X 5.2MM; Frequency Nom:25MHz; Crystal Case:SMD, 7.5mm x 5.2mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:20ppm; Product Range:12SMX-B Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 47AC5152
Product Name Crystal, 25Mhz, 18Pf, 7.5Mm X 5.2Mm; Frequency Nom Iqd Frequency Products
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-130-18-5PLX-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13 MHz
View Details
4 suppliers
4 Pin Crystal C2E - C2E-16.000-12-3030-X-R3 - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 16 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details