Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Crystal 25MHz ±20ppm (Tol) ±30ppm (Stability) 18pF FUND 50Ohm 4-Pin CSMD T/R
| Richardson RFPD | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Resonators | Crystals |
| Product Number | LFXTAL055299REEL | 408-LFXTAL055299REEL |
| Product Name | Crystal Resonator | Crystal 25MHz ±20ppm (Tol) ±30ppm (Stability) 18pF FUND 50Ohm 4-Pin CSMD T/R |
| Package / Form Factor | Surface Mount | |
| Features / Standards | RoHS | |
| Frequency | 25 MHz | |
| Frequency Stability | 50 ppm |